Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors ISL28023FR12Z-T

Description
Win Source Part Number: 1204770-ISL28023FR12 Z-T Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Digital Power Monitor Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 60V Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL28023
Request a Quote Datasheet
Description
Win Source Part Number: 1204770-ISL28023FR12 Z-T Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Digital Power Monitor Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 60V Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL28023
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1204770-ISL28023FR12Z-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1204770-ISL28023FR12Z-T
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1204770-ISL28023FR12Z-T
Win Source Part Number: 1204770-ISL28023FR12 Z-T Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Digital Power Monitor Standard Package: 6,000 Mounting: SMD (SMT) Voltage - Input: 0V ~ 60V Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL28023

Win Source Part Number: 1204770-ISL28023FR12Z-T
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Digital Power Monitor
Standard Package: 6,000
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 60V
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL28023

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL28023FR12Z-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL28023FR12Z-T
Power Supply Controllers, Monitors ISL28023FR12Z-T
Power Supply Controller Digital Power Monitor 24-QFN (4x4)

Power Supply Controller Digital Power Monitor 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1204770-ISL28023FR12Z-T ISL28023FR12Z-T
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1658415 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details