Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA ISL6124IRZA

Description
Manufacturer: Intersil Win Source Part Number: 136730-ISL6124IRZA Packaging: Tube/Rail Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Alternative Parts (Cross-Reference): ISL6124IRZA-T; ISL6124IR; ISL6124IR-T; ISL6124IRZA; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 136730-ISL6124IRZA Packaging: Tube/Rail Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Alternative Parts (Cross-Reference): ISL6124IRZA-T; ISL6124IR; ISL6124IR-T; ISL6124IRZA; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA - 136730-ISL6124IRZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA
136730-ISL6124IRZA
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA 136730-ISL6124IRZA
Manufacturer: Intersil Win Source Part Number: 136730-ISL6124IRZA Packaging: Tube/Rail Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Alternative Parts (Cross-Reference): ISL6124IRZA-T; ISL6124IR; ISL6124IR-T; ISL6124IRZA; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Intersil
Win Source Part Number: 136730-ISL6124IRZA
Packaging: Tube/Rail
Applications: Power Supply Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 200μA
Alternative Parts (Cross-Reference): ISL6124IRZA-T; ISL6124IR; ISL6124IR-T; ISL6124IRZA;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6124IRZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6124IRZA
Power Supply Controllers, Monitors ISL6124IRZA
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ISL6124IRZA
Supervisory Circuits ISL6124IRZA
Supervisory Circuits W/ANNEAL LV 4-CH PWR SEQUENCE ENABLE LW

Supervisory Circuits W/ANNEAL LV 4-CH PWR SEQUENCE ENABLE LW

Buy Now Datasheet
Ic, Power Management; Supply Voltage Renesas - 61J6436 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
61J6436
Ic, Power Management; Supply Voltage Renesas 61J6436
IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 136730-ISL6124IRZA ISL6124IRZA ISL6124IRZA 61J6436
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA Power Supply Controllers, Monitors Supervisory Circuits Ic, Power Management; Supply Voltage Renesas
Output Options Inverting
Type 24-QFN-EP (4x4) 24-VFQFN Exposed Pad
IQ 200 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698162 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details