Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6118HIBZA ISL6118HIBZA

Description
Manufacturer: Intersil Win Source Part Number: 764419-ISL6118HIBZA Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Dual Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ISL6118 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): FAN6555M_NL; FAN6555M; FAN6555M_Q; Introduction Date: May 14, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 764419-ISL6118HIBZA Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Dual Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ISL6118 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): FAN6555M_NL; FAN6555M; FAN6555M_Q; Introduction Date: May 14, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6118HIBZA - 764419-ISL6118HIBZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6118HIBZA
764419-ISL6118HIBZA
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6118HIBZA 764419-ISL6118HIBZA
Manufacturer: Intersil Win Source Part Number: 764419-ISL6118HIBZA Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: Dual Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ISL6118 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): FAN6555M_NL; FAN6555M; FAN6555M_Q; Introduction Date: May 14, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 764419-ISL6118HIBZA
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Dual Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ISL6118
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): FAN6555M_NL; FAN6555M; FAN6555M_Q;
Introduction Date: May 14, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6118HIBZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6118HIBZA
Power Supply Controllers, Monitors ISL6118HIBZA
Power Supply Controller Dual Power Supply Controller 8-SOIC

Power Supply Controller Dual Power Supply Controller 8-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6118HIBZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6118HIBZA
Power Supply Controllers, Monitors ISL6118HIBZA
Power Supply Controller Dual Power Supply Controller 8-SOIC

Power Supply Controller Dual Power Supply Controller 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 764419-ISL6118HIBZA ISL6118HIBZA
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6118HIBZA Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details