The ISL21009CFB841Z-TK is a precision voltage reference IC that provides a fixed output voltage of 4.096V with an initial accuracy of ±1.0mV and a temperature coefficient of 5ppm/°C. It operates within an input voltage range of 3.5V to 16.5V and consumes a maximum supply current of 180µA. The device exhibits low output noise of 4.5µV_P-P across a frequency range of 0.1Hz to 10Hz, making it suitable for applications requiring high precision and low noise performance. This voltage reference can deliver output currents of up to ±7.0mA and is designed to function effectively within an operating temperature range of -40°C to +125°C. The ISL21009CFB841Z-TK is packaged in an 8-lead SOIC format and is compliant with RoHS standards. It is particularly well-suited for high-resolution analog-to-digital converters (ADCs), digital meters, and various industrial instrumentation applications.
Series Voltage Reference IC Fixed 4.096V V ±0.08% 7 mA 8-SOIC
Series Voltage Reference IC Fixed 4.096V V ±0.08% 7 mA 8-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL21009CFB841Z-TK |
| Product Name | Voltage Reference |
| Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |