Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z-T7A ISL28023FR12Z-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921827-ISL28023FR12Z -T7A Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL28023 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL28023FR12Z-T7ACT, ISL28023FR12Z-T7ATR, -ISL28023FR12Z-T7A, ISL28023FR12Z-T7ADKR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921827-ISL28023FR12Z -T7A Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL28023 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL28023FR12Z-T7ACT, ISL28023FR12Z-T7ATR, -ISL28023FR12Z-T7A, ISL28023FR12Z-T7ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z-T7A - 921827-ISL28023FR12Z-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z-T7A
921827-ISL28023FR12Z-T7A
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z-T7A 921827-ISL28023FR12Z-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 921827-ISL28023FR12Z -T7A Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL28023 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL28023FR12Z-T7ACT, ISL28023FR12Z-T7ATR, -ISL28023FR12Z-T7A, ISL28023FR12Z-T7ADKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921827-ISL28023FR12Z-T7A
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Monitor 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL28023
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL28023FR12Z-T7ACT, ISL28023FR12Z-T7ATR, -ISL28023FR12Z-T7A, ISL28023FR12Z-T7ADKR

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL28023FR12Z-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL28023FR12Z-T7A
Power Supply Controllers, Monitors ISL28023FR12Z-T7A
Power Supply Controller Digital Power Monitor 24-QFN (4x4)

Power Supply Controller Digital Power Monitor 24-QFN (4x4)

Buy Now Datasheet
Voltage Supervisor, 5.5V, Qfn-24; Threshold Voltage Renesas - 82Y6693 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5.5V, Qfn-24; Threshold Voltage Renesas
82Y6693
Voltage Supervisor, 5.5V, Qfn-24; Threshold Voltage Renesas 82Y6693
VOLTAGE SUPERVISOR, 5.5V, QFN-24; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:QFN; No. of Pins:24Pins; Delay Time:500ns; Operating RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5.5V, QFN-24; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Reset Type:-; Digital IC Case:QFN; No. of Pins:24Pins; Delay Time:500ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 921827-ISL28023FR12Z-T7A ISL28023FR12Z-T7A 82Y6693
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z-T7A Power Supply Controllers, Monitors Voltage Supervisor, 5.5V, Qfn-24; Threshold Voltage Renesas
Output Options Inverting
Type 24-QFN (4x4) 24-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901655P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details