Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL28025FI12Z-T7A ISL28025FI12Z-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921829-ISL28025FI12Z -T7A Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 16-WLCSP (2.16x2.16) Package: 16-WFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: ISL28025 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (2.16x2.16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL28025FI12Z-T7ATR, -ISL28025FI12Z-T7A, ISL28025FI12Z-T7ADKR , ISL28025FI12Z-T7ACT
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921829-ISL28025FI12Z -T7A Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 16-WLCSP (2.16x2.16) Package: 16-WFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: ISL28025 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (2.16x2.16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL28025FI12Z-T7ATR, -ISL28025FI12Z-T7A, ISL28025FI12Z-T7ADKR , ISL28025FI12Z-T7ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28025FI12Z-T7A - 921829-ISL28025FI12Z-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28025FI12Z-T7A
921829-ISL28025FI12Z-T7A
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28025FI12Z-T7A 921829-ISL28025FI12Z-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 921829-ISL28025FI12Z -T7A Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 16-WLCSP (2.16x2.16) Package: 16-WFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: ISL28025 Categories: Integrated Circuits (ICs) Case / Package: 16-WLCSP (2.16x2.16) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL28025FI12Z-T7ATR, -ISL28025FI12Z-T7A, ISL28025FI12Z-T7ADKR , ISL28025FI12Z-T7ACT

Manufacturer: Renesas Electronics America
Win Source Part Number: 921829-ISL28025FI12Z-T7A
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Monitor 16-WLCSP (2.16x2.16)
Package: 16-WFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL28025
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (2.16x2.16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL28025FI12Z-T7ATR, -ISL28025FI12Z-T7A, ISL28025FI12Z-T7ADKR, ISL28025FI12Z-T7ACT

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL28025FI12Z-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL28025FI12Z-T7A
Power Supply Controllers, Monitors ISL28025FI12Z-T7A
Power Supply Controller Digital Power Monitor 16-WLCSP (2.16x2.16)

Power Supply Controller Digital Power Monitor 16-WLCSP (2.16x2.16)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 921829-ISL28025FI12Z-T7A ISL28025FI12Z-T7A
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL28025FI12Z-T7A Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers