Renesas Electronics Corporation Special Purpose Regulators ISL6225CA-T

Description
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP
Description
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6225CA-T is a dual PWM controller designed for high efficiency and tight voltage regulation in applications such as DDR DRAM, SDRAM, and graphic chipsets. It operates with an output voltage range of 0.9V to 5.5V and features synchronous buck conversion with hysteretic operation at light loads. The device supports dual input voltage modes, functioning directly from battery inputs of 5V to 24V or from 3.3V or 5V system rails. This regulator includes advanced features such as automatic mode selection for constant-frequency synchronous rectification at heavy loads and hysteretic diode-emulation at light loads. It provides a complete DDR memory power solution, with the second channel output (CH2) tracking the first channel output (CH1) for VTT applications. The ISL6225CA-T also incorporates built-in protections, including under-voltage lock-out, overvoltage protection, and adjustable overcurrent protection. The device is packaged in a 28-lead SSOP and operates within a temperature range of -10°C to 85°C. It is RoHS compliant and available in a Pb-free version. However, it is noted that this part is not recommended for new designs, with the ISL6227 suggested as a replacement.

Datasheet Summary
Powered by GS/AI

The ISL6225CA-T is a dual PWM controller designed for high efficiency and tight voltage regulation in applications such as DDR DRAM, SDRAM, and graphic chipsets. It operates with an output voltage range of 0.9V to 5.5V and features synchronous buck conversion with hysteretic operation at light loads. The device supports dual input voltage modes, functioning directly from battery inputs of 5V to 24V or from 3.3V or 5V system rails. This regulator includes advanced features such as automatic mode selection for constant-frequency synchronous rectification at heavy loads and hysteretic diode-emulation at light loads. It provides a complete DDR memory power solution, with the second channel output (CH2) tracking the first channel output (CH1) for VTT applications. The ISL6225CA-T also incorporates built-in protections, including under-voltage lock-out, overvoltage protection, and adjustable overcurrent protection. The device is packaged in a 28-lead SSOP and operates within a temperature range of -10°C to 85°C. It is RoHS compliant and available in a Pb-free version. However, it is noted that this part is not recommended for new designs, with the ISL6227 suggested as a replacement.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6225CA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6225CA-T
Special Purpose Regulators ISL6225CA-T
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP

- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP

Buy Now Datasheet
Special Purpose Regulators - ISL6225CA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6225CA-T
Special Purpose Regulators ISL6225CA-T
- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP

- Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6225CA-T
Product Name Special Purpose Regulators
Type SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901619 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details