Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146AFUZ-T7A

Description
Win Source Part Number: 1131665-ISL6146AFUZ- T7A Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: N+1 Power Supplies, Telecom/Datacom Systems Standard Package: 250 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 25 µA Internal Switch(s): No Delay Time - OFF: 65 ns Voltage - Supply: 1V ~ 20V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL6146AFUZ-T7ATR,- ISL6146AFUZ-T7ACT,IS L6146AFUZ-T7ACT,-ISL 6146AFUZ-T7ACT-ND,IS L6146AFUZ-T7ATR,ISL6 146AFUZ-T7ADKR,ISL61 46AFUZT7A,-ISL6146AF UZ-T7A Base Product Number: ISL6146
Request a Quote Datasheet
Description
Win Source Part Number: 1131665-ISL6146AFUZ- T7A Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: N+1 Power Supplies, Telecom/Datacom Systems Standard Package: 250 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 25 µA Internal Switch(s): No Delay Time - OFF: 65 ns Voltage - Supply: 1V ~ 20V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL6146AFUZ-T7ATR,- ISL6146AFUZ-T7ACT,IS L6146AFUZ-T7ACT,-ISL 6146AFUZ-T7ACT-ND,IS L6146AFUZ-T7ATR,ISL6 146AFUZ-T7ADKR,ISL61 46AFUZT7A,-ISL6146AF UZ-T7A Base Product Number: ISL6146
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1131665-ISL6146AFUZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1131665-ISL6146AFUZ-T7A
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1131665-ISL6146AFUZ-T7A
Win Source Part Number: 1131665-ISL6146AFUZ- T7A Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: N+1 Power Supplies, Telecom/Datacom Systems Standard Package: 250 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 25 µA Internal Switch(s): No Delay Time - OFF: 65 ns Voltage - Supply: 1V ~ 20V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL6146AFUZ-T7ATR,- ISL6146AFUZ-T7ACT,IS L6146AFUZ-T7ACT,-ISL 6146AFUZ-T7ACT-ND,IS L6146AFUZ-T7ATR,ISL6 146AFUZ-T7ADKR,ISL61 46AFUZT7A,-ISL6146AF UZ-T7A Base Product Number: ISL6146

Win Source Part Number: 1131665-ISL6146AFUZ-T7A
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: N+1 ORing Controller
Package: Tape & Reel
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Standard Package: 250
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Supply: 25 µA
Internal Switch(s): No
Delay Time - OFF: 65 ns
Voltage - Supply: 1V ~ 20V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL6146AFUZ-T7ATR,-ISL6146AFUZ-T7ACT,ISL6146AFUZ-T7ACT,-ISL6146AFUZ-T7ACT-ND,ISL6146AFUZ-T7ATR,ISL6146AFUZ-T7ADKR,ISL6146AFUZT7A,-ISL6146AFUZ-T7A
Base Product Number: ISL6146

Buy Now Datasheet
OR Controllers, Ideal Diodes - ISL6146AFUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
ISL6146AFUZ-T7A
OR Controllers, Ideal Diodes ISL6146AFUZ-T7A
OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP

OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1131665-ISL6146AFUZ-T7A ISL6146AFUZ-T7A
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2448572 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details