The ISL6131 and ISL6132 are a family of high-accuracy, multi-voltage supervisory ICs designed to monitor voltages greater than 0.7V in applications ranging from microprocessors to industrial power systems. The ISL6131 is an undervoltage four-supply supervisor, and the ISL6132 is a two-voltage supervisor monitoring for undervoltage (UV) and overvoltage (OV) conditions.
Both ICs feature four external resistor programmable voltage monitoring (VMON) inputs, each with a related STATUS output that individually reports the related monitor input condition. In addition, there is a Power-Good (PGOOD) signal that asserts high when the STATUS outputs are in their correct state. A stability delay of approximately 160ms ensures that the monitored supply is stable before STATUS and PGOOD are released to go high. The PGOOD and STATUS outputs are open-drain to allow OR’ing of the signals and interfacing to a wide range of logic levels.
STATUS and PGOOD outputs are guaranteed to be valid with IC bias lower than 1V, eliminating concern about STATUS and PGOOD outputs during IC bias up and down. VMON inputs are designed to ignore momentary transients on the monitored supplies.
Supervisor Open Drain or Open Collector 2 Channel 24-QFN (4x4)
IC SUPERVISOR 2 CHANNEL 24VQFN Product overview: ISL6132IRZA-T from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL6132IRZA-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1250990-ISL6132IRZA-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6132
Supervisor Open Drain or Open Collector 2 Channel 24-QFN (4x4)
Supervisory Circuits W/ANNEAL 2 CH UV/OV SUPERVISOR Y IC 4X4
IC SUPERVISOR 2 CHANNEL 24VQFN
IC SUPERVISOR 2 CHANNEL 24VQFN
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL6132IRZA-T | ISL6132IRZA-T-ND | 691-ISL6132IRZA-T | 1250990-ISL6132IRZA-T | ISL6132IRZA-T | ISL6132IRZA-T | ISL6132IRZA-T | ISL6132IRZA-T |
| Product Name | Multiple Voltage Supervisory ICs | Supervisors | Dual Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2 | 2 | 2; 2 | 2; 2 | ||||
| Output Options | Active Low | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | QFNL | 24-VFQFN Exposed Pad | Tape & Reel (TR) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Pins | 24 |