Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6146BFRZ-T7A

Description
Win Source Part Number: 1065899-ISL6146BFRZ- T7A Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: N+1 Power Supplies, Telecom/Datacom Systems Standard Package: 250 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 25 µA Internal Switch(s): No Delay Time - OFF: 65 ns Voltage - Supply: 1V ~ 20V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL6146BFRZ-T7ATR,IS L6146BFRZ-T7ACT,ISL6 146BFRZT7A,ISL6146BF RZ-T7ADKR Base Product Number: ISL6146
Request a Quote Datasheet
Description
Win Source Part Number: 1065899-ISL6146BFRZ- T7A Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: N+1 Power Supplies, Telecom/Datacom Systems Standard Package: 250 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 25 µA Internal Switch(s): No Delay Time - OFF: 65 ns Voltage - Supply: 1V ~ 20V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL6146BFRZ-T7ATR,IS L6146BFRZ-T7ACT,ISL6 146BFRZT7A,ISL6146BF RZ-T7ADKR Base Product Number: ISL6146
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1065899-ISL6146BFRZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1065899-ISL6146BFRZ-T7A
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1065899-ISL6146BFRZ-T7A
Win Source Part Number: 1065899-ISL6146BFRZ- T7A Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: N+1 Power Supplies, Telecom/Datacom Systems Standard Package: 250 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 25 µA Internal Switch(s): No Delay Time - OFF: 65 ns Voltage - Supply: 1V ~ 20V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL6146BFRZ-T7ATR,IS L6146BFRZ-T7ACT,ISL6 146BFRZT7A,ISL6146BF RZ-T7ADKR Base Product Number: ISL6146

Win Source Part Number: 1065899-ISL6146BFRZ-T7A
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: N+1 ORing Controller
Package: Tape & Reel
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Standard Package: 250
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Supply: 25 µA
Internal Switch(s): No
Delay Time - OFF: 65 ns
Voltage - Supply: 1V ~ 20V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL6146BFRZ-T7ATR,ISL6146BFRZ-T7ACT,ISL6146BFRZT7A,ISL6146BFRZ-T7ADKR
Base Product Number: ISL6146

Buy Now Datasheet
OR Controllers, Ideal Diodes - ISL6146BFRZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
ISL6146BFRZ-T7A
OR Controllers, Ideal Diodes ISL6146BFRZ-T7A
OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)

OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1065899-ISL6146BFRZ-T7A ISL6146BFRZ-T7A
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details