Renesas Electronics Corporation Voltage Reference ISL60002DIB812

Description
Series Voltage Reference IC Fixed 1.25V V ±0.4% 7 mA 8-SOIC
Description
Series Voltage Reference IC Fixed 1.25V V ±0.4% 7 mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL60002DIB812 is a precision voltage reference IC from Quarktwin Technology Ltd., providing a fixed output voltage of 1.25V with an absolute initial accuracy of ±5.0mV. It operates within a supply voltage range of 2.7V to 5.5V and features an ultra-low supply current of 400nA, making it suitable for low-power applications. The device has a low temperature coefficient of 20ppm/°C and long-term stability of 10ppm/,àö1,000 hours, ensuring reliable performance over time. It can source and sink up to 7mA of current and is housed in an 8-lead SOIC package, with a temperature range of -40°C to +85°C. The ISL60002DIB812 is ideal for use in high-resolution A/D and D/A converters, digital meters, and battery management systems.

Datasheet Summary
Powered by GS/AI

The ISL60002DIB812 is a precision voltage reference IC from Quarktwin Technology Ltd., providing a fixed output voltage of 1.25V with an absolute initial accuracy of ±5.0mV. It operates within a supply voltage range of 2.7V to 5.5V and features an ultra-low supply current of 400nA, making it suitable for low-power applications. The device has a low temperature coefficient of 20ppm/°C and long-term stability of 10ppm/,àö1,000 hours, ensuring reliable performance over time. It can source and sink up to 7mA of current and is housed in an 8-lead SOIC package, with a temperature range of -40°C to +85°C. The ISL60002DIB812 is ideal for use in high-resolution A/D and D/A converters, digital meters, and battery management systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL60002DIB812 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ISL60002DIB812
Voltage Reference ISL60002DIB812
Series Voltage Reference IC Fixed 1.25V V ±0.4% 7 mA 8-SOIC

Series Voltage Reference IC Fixed 1.25V V ±0.4% 7 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL60002DIB812
Product Name Voltage Reference
Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details