Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ ISL28022FRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921825-ISL28022FRZ Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL28022 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921825-ISL28022FRZ Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL28022 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ - 921825-ISL28022FRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ
921825-ISL28022FRZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ 921825-ISL28022FRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921825-ISL28022FRZ Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL28022 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921825-ISL28022FRZ
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Monitor 16-QFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL28022
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL28022FRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL28022FRZ
Power Supply Controllers, Monitors ISL28022FRZ
Power Supply Controller Digital Power Monitor 16-QFN (3x3)

Power Supply Controller Digital Power Monitor 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 921825-ISL28022FRZ ISL28022FRZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Supervisors - 1904827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type Sot-223
View Details