The ISL21010DFH310Z-T7A is a precision, low dropout micropower bandgap voltage reference from Quarktwin Technology Ltd., designed for applications requiring accurate voltage references. It operates from a single supply voltage ranging from 2.2V to 5.5V, with an output voltage of 1.024V and an initial accuracy of ±0.2%. The device can source up to 25mA of output current while maintaining a low dropout voltage of 150mV, making it suitable for battery-powered applications. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments. The ISL21010DFH310Z-T7A is packaged in a compact SOT-23 form factor, which is advantageous for space-constrained designs. Its low supply current of 48µA (typical) and low output voltage noise of 58µVP-P (0.1Hz to 10Hz) further enhance its suitability for precision applications in consumer, medical, and industrial electronics.
1.0V Micropower Voltage Reference SOT-23
1.0V Micropower Voltage Reference SOT-23
1.0V Micropower Voltage Reference SOT-23
Series Voltage Reference IC Fixed 1.024V V ±0.2% 25 mA SOT-23-3
| RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1708085 | 1000167P | ISL21010DFH310Z-T7A |
| Product Name | Voltage References | Voltage References | Voltage Reference |
| Type | SOT-23; Sot-23 | SOT-23; SOT-23 | TO-236-3, SC-59, SOT-23-3 |