Renesas Electronics Corporation Special Purpose Regulators ISL6227IRZ-T

Description
- Controller, DDR Voltage Regulator IC 2 Output 28-QFN (5x5)
Description
- Controller, DDR Voltage Regulator IC 2 Output 28-QFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6227IRZ-T is a dual PWM controller designed for high-efficiency voltage regulation, particularly suited for DDR memory applications. It supports output voltage regulation in the range of 0.9V to 5.5V and operates from an input voltage range of 5V to 28V. The device features a complete DDR memory power solution with VTT tracking capabilities, allowing for precise voltage management in memory systems. This controller offers flexible PWM or HYS Plus PWM mode selection, enhancing efficiency at light loads through hysteretic diode emulation. It includes built-in protections such as undervoltage lockout, overvoltage, overcurrent, and power-good signals for both output channels. The ISL6227IRZ-T is packaged in a 28-lead QFN format and is RoHS compliant, making it suitable for various applications including notebook PCs, tablet devices, and portable instruments. Its excellent dynamic response and current mode control make it a reliable choice for engineers seeking efficient power management solutions.

Datasheet Summary
Powered by GS/AI

The ISL6227IRZ-T is a dual PWM controller designed for high-efficiency voltage regulation, particularly suited for DDR memory applications. It supports output voltage regulation in the range of 0.9V to 5.5V and operates from an input voltage range of 5V to 28V. The device features a complete DDR memory power solution with VTT tracking capabilities, allowing for precise voltage management in memory systems. This controller offers flexible PWM or HYS Plus PWM mode selection, enhancing efficiency at light loads through hysteretic diode emulation. It includes built-in protections such as undervoltage lockout, overvoltage, overcurrent, and power-good signals for both output channels. The ISL6227IRZ-T is packaged in a 28-lead QFN format and is RoHS compliant, making it suitable for various applications including notebook PCs, tablet devices, and portable instruments. Its excellent dynamic response and current mode control make it a reliable choice for engineers seeking efficient power management solutions.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6227IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6227IRZ-T
Special Purpose Regulators ISL6227IRZ-T
- Controller, DDR Voltage Regulator IC 2 Output 28-QFN (5x5)

- Controller, DDR Voltage Regulator IC 2 Output 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6227IRZ-T
Product Name Special Purpose Regulators
Type 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
View Details
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details