Renesas Electronics Corporation OR Controllers, Ideal Diodes ISL6146CFRZ-TK

Description
OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Description
OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6146CFRZ-TK is a low voltage OR-ing MOSFET controller designed for efficient power distribution in high current applications. It operates with input voltages ranging from 1V to 18V and is capable of replacing traditional power OR-ing diodes. The controller features an integrated charge pump that provides gate drive voltage for external N-channel MOSFETs, enhancing overall power efficiency. This part includes programmable undervoltage lockout (UVLO) and overvoltage protection (OVP) thresholds, allowing for tailored operation in various applications. The device also incorporates a fast comparator for quick turn-off in response to shorts, achieving a turn-off time of less than 0.3µs. An open-drain FAULT pin indicates conditional or FET faults, providing diagnostic capabilities. The ISL6146CFRZ-TK is suitable for applications such as N+1 industrial and telecom power distribution systems, uninterruptible power supplies, and low voltage processors. It is available in both MSOP and DFN package options, facilitating integration into compact designs.

Datasheet Summary
Powered by GS/AI

The ISL6146CFRZ-TK is a low voltage OR-ing MOSFET controller designed for efficient power distribution in high current applications. It operates with input voltages ranging from 1V to 18V and is capable of replacing traditional power OR-ing diodes. The controller features an integrated charge pump that provides gate drive voltage for external N-channel MOSFETs, enhancing overall power efficiency. This part includes programmable undervoltage lockout (UVLO) and overvoltage protection (OVP) thresholds, allowing for tailored operation in various applications. The device also incorporates a fast comparator for quick turn-off in response to shorts, achieving a turn-off time of less than 0.3µs. An open-drain FAULT pin indicates conditional or FET faults, providing diagnostic capabilities. The ISL6146CFRZ-TK is suitable for applications such as N+1 industrial and telecom power distribution systems, uninterruptible power supplies, and low voltage processors. It is available in both MSOP and DFN package options, facilitating integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
OR Controllers, Ideal Diodes - ISL6146CFRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
ISL6146CFRZ-TK
OR Controllers, Ideal Diodes ISL6146CFRZ-TK
OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)

OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6146CFRZ-TK
Product Name OR Controllers, Ideal Diodes
Type 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658407 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details