The ISL6131 and ISL6132 are a family of high-accuracy, multi-voltage supervisory ICs designed to monitor voltages greater than 0.7V in applications ranging from microprocessors to industrial power systems. The ISL6131 is an undervoltage four-supply supervisor, and the ISL6132 is a two-voltage supervisor monitoring for undervoltage (UV) and overvoltage (OV) conditions.
Both ICs feature four external resistor programmable voltage monitoring (VMON) inputs, each with a related STATUS output that individually reports the related monitor input condition. In addition, there is a Power-Good (PGOOD) signal that asserts high when the STATUS outputs are in their correct state. A stability delay of approximately 160ms ensures that the monitored supply is stable before STATUS and PGOOD are released to go high. The PGOOD and STATUS outputs are open-drain to allow OR’ing of the signals and interfacing to a wide range of logic levels.
STATUS and PGOOD outputs are guaranteed to be valid with IC bias lower than 1V, eliminating concern about STATUS and PGOOD outputs during IC bias up and down. VMON inputs are designed to ignore momentary transients on the monitored supplies.
Supervisor Open Drain or Open Collector 2 Channel 24-QFN (4x4)
Manufacturer: Intersil
Win Source Part Number: 1048453-ISL6132IRZA
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 75
IC SUPERVISOR 2 CHANNEL 24QFN Product overview: ISL6132IRZA from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ISL6132IRZA can be used for catalog matching and distributor lookup.
IC SUPERVISOR 2 CHANNEL 24QFN
VOLTAGE SUPERVISOR, 4 CH, 0.7V, QFN-24; Threshold Voltage:700mV; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:QFN; No. of Pins:24Pins; Delay RoHS Compliant: Yes
Supervisory Circuits W/ANNEAL 2 CH UV/OV SUPERVISOR Y IC 4X4
Supervisor Open Drain or Open Collector 2 Channel 24-QFN (4x4)
IC SUPERVISOR 2CH UV/OV 24QFN
IC SUPERVISOR 2 CHANNEL 24QFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ISL6132IRZA | ISL6132IRZA-ND | 1048453-ISL6132IRZA | 691-ISL6132IRZA | ISL6132IRZA | 05AC8482 | ISL6132IRZA | ISL6132IRZA | 391-ISL6132IRZA | ISL6132IRZA |
| Product Name | Multiple Voltage Supervisory ICs | Supervisors | PMIC - PMIC - Supervisors - ISL6132IRZA | Dual Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor, 4 Ch, 0.7V, Qfn-24; Threshold Voltage Renesas | Supervisory Circuits | Supervisors | IC SUPERVISOR 2CH UV/OV 24QFN | PMIC - Supervisors |
| Number of Supplies | 2 | 2; 2 | 2 | 4; 4Monitors | 2; 4; 2 | 2; 2 | ||||
| Output Options | Active Low | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||||
| Type | QFNL | 24-VFQFN Exposed Pad | 24-QFN (4x4) | Tube | 24-VFQFN Exposed Pad | QFN | 24-VFQFN Exposed Pad | |||
| Pins | 24 | 24 | 24 |