PbFree,Precision 3.00V Low Volt. Bandgap
PbFree,Precision 3.00V Low Volt. Bandgap
PbFree,Precision 3.00V Low Volt. Bandgap
Series Voltage Reference IC Fixed 3V V ±0.2% 25 mA SOT-23-3
| RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 2638903 | ISL21010CFH330Z-T7A |
| Product Name | Voltage References | Voltage Reference |
| Type | SOT-23; SOT-23 | TO-236-3, SC-59, SOT-23-3 |