Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IR ISL6123IR

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189814-ISL6123IR Packaging: Tube Mounting Style: SMD Applications: Power Supply Sequencer Supply Current: 200μA Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL6123 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189814-ISL6123IR Packaging: Tube Mounting Style: SMD Applications: Power Supply Sequencer Supply Current: 200μA Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL6123 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IR - 1189814-ISL6123IR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IR
1189814-ISL6123IR
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IR 1189814-ISL6123IR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189814-ISL6123IR Packaging: Tube Mounting Style: SMD Applications: Power Supply Sequencer Supply Current: 200μA Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL6123 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189814-ISL6123IR
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Sequencer
Supply Current: 200μA
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6123
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 5.5V

Buy Now
Power Supply Controllers, Monitors - ISL6123IR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6123IR
Power Supply Controllers, Monitors ISL6123IR
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6123IR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6123IR
Power Supply Controllers, Monitors ISL6123IR
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189814-ISL6123IR ISL6123IR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details