Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z ISL28023FR12Z

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875572-ISL28023FR12Z Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL28023 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875572-ISL28023FR12Z Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL28023 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z - 875572-ISL28023FR12Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z
875572-ISL28023FR12Z
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z 875572-ISL28023FR12Z
Manufacturer: Renesas Electronics America Win Source Part Number: 875572-ISL28023FR12Z Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Digital Power Monitor 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL28023 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875572-ISL28023FR12Z
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Monitor 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL28023
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL28023FR12Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL28023FR12Z
Power Supply Controllers, Monitors ISL28023FR12Z
Power Supply Controller Digital Power Monitor 24-QFN (4x4)

Power Supply Controller Digital Power Monitor 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 875572-ISL28023FR12Z ISL28023FR12Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL28023FR12Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details