Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6130IRZA ISL6130IRZA

Description
Manufacturer: Intersil Win Source Part Number: 777357-ISL6130IRZA Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Applications: Power Supply Sequencer Mounting: SMD Operating Supply Voltage: 1.5 V ~ 5 V Part Status: Obsolete(EOL) Family Name: ISL6130 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): ISL6130IRZA-T; Introduction Date: July 07, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777357-ISL6130IRZA Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Applications: Power Supply Sequencer Mounting: SMD Operating Supply Voltage: 1.5 V ~ 5 V Part Status: Obsolete(EOL) Family Name: ISL6130 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): ISL6130IRZA-T; Introduction Date: July 07, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6130IRZA - 777357-ISL6130IRZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6130IRZA
777357-ISL6130IRZA
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6130IRZA 777357-ISL6130IRZA
Manufacturer: Intersil Win Source Part Number: 777357-ISL6130IRZA Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Applications: Power Supply Sequencer Mounting: SMD Operating Supply Voltage: 1.5 V ~ 5 V Part Status: Obsolete(EOL) Family Name: ISL6130 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): ISL6130IRZA-T; Introduction Date: July 07, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777357-ISL6130IRZA
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Applications: Power Supply Sequencer
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 5 V
Part Status: Obsolete(EOL)
Family Name: ISL6130
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Package: 24-QFN-EP (4x4)
Alternative Parts (Cross-Reference): ISL6130IRZA-T;
Introduction Date: July 07, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6130IRZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6130IRZA
Power Supply Controllers, Monitors ISL6130IRZA
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 777357-ISL6130IRZA ISL6130IRZA
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6130IRZA Power Supply Controllers, Monitors
Output Options Open Drain; Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers