Renesas Electronics Corporation Single Phase IMVP-IV Controller for Intel Pentium M ISL6218CVZ-T

Description
The ISL6218 Single-Phase Buck PWM control IC, with integrated half bridge gate driver, provides a precision voltage regulation system for advanced Pentium-M microprocessors in notebook computers. This control IC also features both input voltage feed-forward and average current mode control for excellent dynamic response, "Loss-less" current sensing using MOSFET rsubDS(ON)/sub, and user selectable switching frequencies from 250kHz to 500kHz per phase.brbr The ISL6218 includes a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the CORE PWM output voltage from 0.700V to 1.708V in 16mV steps, and conforms to the Intel IMVP-IV™ mobile VID specification. The ISL6218 also has logic inputs to select Active, Deep Sleep and Deeper Sleep modes of operation. A precision reference, remote sensing and proprietary architecture with integrated processor-mode compensated "Droop" provides excellent static and dynamic CORE voltage regulation.brbr Another feature of the ISL6218 IC controller is the internal PGOOD delay circuit that holds the PGOOD pin low for 3ms to 12ms after the VCCP and VCC_MCH regulators are within regulation. This PGOOD signal is masked during VID changes. Output overvoltage and undervoltage are monitored and result in the converter latching off and PGOOD signal being held low.brbr The overvoltage and undervoltage thresholds are 112% and 84% of the VID, Deep or Deeper Sleep setpoint. Overcurrent protection features a 32 cycle overcurrent shutdown. PGOOD, Overvoltage, Undervoltage and Overcurrent provide monitoring and protection for the microprocessor and power system. The ISL6218 IC is available in a 38 Ld TSSOP and 40 Ld QFN package.
Request a Quote Datasheet
Description
The ISL6218 Single-Phase Buck PWM control IC, with integrated half bridge gate driver, provides a precision voltage regulation system for advanced Pentium-M microprocessors in notebook computers. This control IC also features both input voltage feed-forward and average current mode control for excellent dynamic response, "Loss-less" current sensing using MOSFET rsubDS(ON)/sub, and user selectable switching frequencies from 250kHz to 500kHz per phase.brbr The ISL6218 includes a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the CORE PWM output voltage from 0.700V to 1.708V in 16mV steps, and conforms to the Intel IMVP-IV™ mobile VID specification. The ISL6218 also has logic inputs to select Active, Deep Sleep and Deeper Sleep modes of operation. A precision reference, remote sensing and proprietary architecture with integrated processor-mode compensated "Droop" provides excellent static and dynamic CORE voltage regulation.brbr Another feature of the ISL6218 IC controller is the internal PGOOD delay circuit that holds the PGOOD pin low for 3ms to 12ms after the VCCP and VCC_MCH regulators are within regulation. This PGOOD signal is masked during VID changes. Output overvoltage and undervoltage are monitored and result in the converter latching off and PGOOD signal being held low.brbr The overvoltage and undervoltage thresholds are 112% and 84% of the VID, Deep or Deeper Sleep setpoint. Overcurrent protection features a 32 cycle overcurrent shutdown. PGOOD, Overvoltage, Undervoltage and Overcurrent provide monitoring and protection for the microprocessor and power system. The ISL6218 IC is available in a 38 Ld TSSOP and 40 Ld QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase IMVP-IV Controller for Intel Pentium M - ISL6218CVZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Single Phase IMVP-IV Controller for Intel Pentium M
ISL6218CVZ-T
Single Phase IMVP-IV Controller for Intel Pentium M ISL6218CVZ-T
The ISL6218 Single-Phase Buck PWM control IC, with integrated half bridge gate driver, provides a precision voltage regulation system for advanced Pentium-M microprocessors in notebook computers. This control IC also features both input voltage feed-forward and average current mode control for excellent dynamic response, "Loss-less" current sensing using MOSFET rsubDS(ON)/sub, and user selectable switching frequencies from 250kHz to 500kHz per phase.brbr The ISL6218 includes a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the CORE PWM output voltage from 0.700V to 1.708V in 16mV steps, and conforms to the Intel IMVP-IV™ mobile VID specification. The ISL6218 also has logic inputs to select Active, Deep Sleep and Deeper Sleep modes of operation. A precision reference, remote sensing and proprietary architecture with integrated processor-mode compensated "Droop" provides excellent static and dynamic CORE voltage regulation.brbr Another feature of the ISL6218 IC controller is the internal PGOOD delay circuit that holds the PGOOD pin low for 3ms to 12ms after the VCCP and VCC_MCH regulators are within regulation. This PGOOD signal is masked during VID changes. Output overvoltage and undervoltage are monitored and result in the converter latching off and PGOOD signal being held low.brbr The overvoltage and undervoltage thresholds are 112% and 84% of the VID, Deep or Deeper Sleep setpoint. Overcurrent protection features a 32 cycle overcurrent shutdown. PGOOD, Overvoltage, Undervoltage and Overcurrent provide monitoring and protection for the microprocessor and power system. The ISL6218 IC is available in a 38 Ld TSSOP and 40 Ld QFN package.

The ISL6218 Single-Phase Buck PWM control IC, with integrated half bridge gate driver, provides a precision voltage regulation system for advanced Pentium-M microprocessors in notebook computers. This control IC also features both input voltage feed-forward and average current mode control for excellent dynamic response, "Loss-less" current sensing using MOSFET rsubDS(ON)/sub, and user selectable switching frequencies from 250kHz to 500kHz per phase.brbr The ISL6218 includes a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the CORE PWM output voltage from 0.700V to 1.708V in 16mV steps, and conforms to the Intel IMVP-IV™ mobile VID specification. The ISL6218 also has logic inputs to select Active, Deep Sleep and Deeper Sleep modes of operation. A precision reference, remote sensing and proprietary architecture with integrated processor-mode compensated "Droop" provides excellent static and dynamic CORE voltage regulation.brbr Another feature of the ISL6218 IC controller is the internal PGOOD delay circuit that holds the PGOOD pin low for 3ms to 12ms after the VCCP and VCC_MCH regulators are within regulation. This PGOOD signal is masked during VID changes. Output overvoltage and undervoltage are monitored and result in the converter latching off and PGOOD signal being held low.brbr The overvoltage and undervoltage thresholds are 112% and 84% of the VID, Deep or Deeper Sleep setpoint. Overcurrent protection features a 32 cycle overcurrent shutdown. PGOOD, Overvoltage, Undervoltage and Overcurrent provide monitoring and protection for the microprocessor and power system. The ISL6218 IC is available in a 38 Ld TSSOP and 40 Ld QFN package.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - ISL6218CVZ-T - 017951-ISL6218CVZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6218CVZ-T
017951-ISL6218CVZ-T
PMIC - PMIC - Power Management - Specialized - ISL6218CVZ-T 017951-ISL6218CVZ-T
Manufacturer: Intersil Win Source Part Number: 017951-ISL6218CVZ-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Family Name: ISL6218 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): ISL6218CVZ; Introduction Date: November 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017951-ISL6218CVZ-T
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Family Name: ISL6218
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): ISL6218CVZ;
Introduction Date: November 29, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL6218CVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6218CVZ-T
Power Management - Specialized ISL6218CVZ-T
Processor PMIC 38-TSSOP

Processor PMIC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL6218CVZ-T 017951-ISL6218CVZ-T ISL6218CVZ-T
Product Name Single Phase IMVP-IV Controller for Intel Pentium M PMIC - PMIC - Power Management - Specialized - ISL6218CVZ-T Power Management - Specialized
Type QFNL; TSSOP SOP; SSOP; TSSOP; 38-TSSOP SOP; 38-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details