Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IRZA-T ISL6123IRZA-T

Description
Manufacturer: Intersil Win Source Part Number: 040855-ISL6123IRZA-T Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 040855-ISL6123IRZA-T Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IRZA-T - 040855-ISL6123IRZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IRZA-T
040855-ISL6123IRZA-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IRZA-T 040855-ISL6123IRZA-T
Manufacturer: Intersil Win Source Part Number: 040855-ISL6123IRZA-T Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 040855-ISL6123IRZA-T
Packaging: Reel - TR
Applications: Power Supply Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ISL6123IRZA-T
Supervisory Circuits ISL6123IRZA-T
Supervisory Circuits W/ANNEAL LV 4-CH PWR SEQUENCE ENABLE

Supervisory Circuits W/ANNEAL LV 4-CH PWR SEQUENCE ENABLE

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6123IRZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6123IRZA-T
Power Supply Controllers, Monitors ISL6123IRZA-T
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 040855-ISL6123IRZA-T ISL6123IRZA-T ISL6123IRZA-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IRZA-T Supervisory Circuits Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448572 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details