Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6218CV-T ISL6218CV-T

Description
Manufacturer: Intersil Win Source Part Number: 069951-ISL6218CV-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069951-ISL6218CV-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6218CV-T - 069951-ISL6218CV-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6218CV-T
069951-ISL6218CV-T
PMIC - PMIC - Power Management - Specialized - ISL6218CV-T 069951-ISL6218CV-T
Manufacturer: Intersil Win Source Part Number: 069951-ISL6218CV-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C Case / Package: 38-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1.4mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069951-ISL6218CV-T
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 1.4mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL6218CV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6218CV-T
Power Management - Specialized ISL6218CV-T
Processor PMIC 38-TSSOP

Processor PMIC 38-TSSOP

Buy Now Datasheet
Power Management - Specialized - ISL6218CV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6218CV-T
Power Management - Specialized ISL6218CV-T
Processor PMIC 38-TSSOP

Processor PMIC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 069951-ISL6218CV-T ISL6218CV-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL6218CV-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details