Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ ISL24111IRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810097-ISL24111IRTZ Packaging: Tube Mounting Style: SMD Applications: TFT-LCD Monitors Current - Supply: 4.5mA Part Status: Obsolete (End Of Life) Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 60V Part Number Series: ISL24111
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810097-ISL24111IRTZ Packaging: Tube Mounting Style: SMD Applications: TFT-LCD Monitors Current - Supply: 4.5mA Part Status: Obsolete (End Of Life) Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 60V Part Number Series: ISL24111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ - 810097-ISL24111IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ
810097-ISL24111IRTZ
PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ 810097-ISL24111IRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810097-ISL24111IRTZ Packaging: Tube Mounting Style: SMD Applications: TFT-LCD Monitors Current - Supply: 4.5mA Part Status: Obsolete (End Of Life) Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Supply Voltage (V): 60V Part Number Series: ISL24111

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810097-ISL24111IRTZ
Packaging: Tube
Mounting Style: SMD
Applications: TFT-LCD Monitors
Current - Supply: 4.5mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage (V): 60V
Part Number Series: ISL24111

Buy Now
Power Management - Specialized - ISL24111IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL24111IRTZ
Power Management - Specialized ISL24111IRTZ
TFT-LCD Monitors PMIC 24-TQFN (4x4)

TFT-LCD Monitors PMIC 24-TQFN (4x4)

Buy Now Datasheet
Power Management - Specialized - ISL24111IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL24111IRTZ
Power Management - Specialized ISL24111IRTZ
TFT-LCD Monitors PMIC 24-TQFN (4x4)

TFT-LCD Monitors PMIC 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 810097-ISL24111IRTZ ISL24111IRTZ
Product Name PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details