Infineon Technologies AG Voltage Regulators - Linear IRU1206-18CD

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak
Datasheet
Datasheet Summary
Powered by GS/AI

The IRU1206-18CD is a linear voltage regulator designed to provide a fixed output voltage of 1.8V with a maximum output current of 1A. It features a low dropout voltage of 500mV at 1A, making it suitable for applications where the input voltage is close to the output voltage. The device operates with a quiescent current of 1µA in shutdown mode, enhancing its efficiency in low-power applications. This regulator is particularly useful in scenarios where a single input supply is available, such as powering logic ICs from a 3.3V source to achieve a 1.8V output. It includes features like current limit protection, thermal shutdown, and an error flag signal to indicate when the output is out of regulation. The IRU1206-18CD is available in a compact 2-pin TO-252 package, making it suitable for space-constrained designs. Engineers may consider this product for applications in computer motherboards, add-on cards, and as a post regulator in switch mode power supplies due to its fast transient response and low dropout characteristics.

Datasheet Summary
Powered by GS/AI

The IRU1206-18CD is a linear voltage regulator designed to provide a fixed output voltage of 1.8V with a maximum output current of 1A. It features a low dropout voltage of 500mV at 1A, making it suitable for applications where the input voltage is close to the output voltage. The device operates with a quiescent current of 1µA in shutdown mode, enhancing its efficiency in low-power applications. This regulator is particularly useful in scenarios where a single input supply is available, such as powering logic ICs from a 3.3V source to achieve a 1.8V output. It includes features like current limit protection, thermal shutdown, and an error flag signal to indicate when the output is out of regulation. The IRU1206-18CD is available in a compact 2-pin TO-252 package, making it suitable for space-constrained designs. Engineers may consider this product for applications in computer motherboards, add-on cards, and as a post regulator in switch mode power supplies due to its fast transient response and low dropout characteristics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IRU1206-18CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IRU1206-18CD
Voltage Regulators - Linear IRU1206-18CD
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IRU1206-18CD
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897855 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details