Renesas Electronics Corporation Voltage References ISL60002BIH310Z-TK

Description
PbFree,Precision 1.024V Low Volt. FGA Re
Request a Quote
Description
PbFree,Precision 1.024V Low Volt. FGA Re
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL60002BIH310Z-TK is a precision low power voltage reference IC from Quarktwin Technology Ltd., providing a fixed output voltage of 1.024V with an absolute initial accuracy of ±1.0mV and a temperature coefficient of 20ppm/°C. It operates within a supply voltage range of 2.7V to 5.5V and consumes an ultra-low supply current of 350nA, making it suitable for battery-powered applications. The device can source and sink currents of up to 7mA, with a maximum of 20mA for specific configurations. It is housed in a standard 3-lead SOT-23 package and is RoHS compliant. The operating temperature range is from -40°C to +85°C, making it versatile for various applications, including high-resolution A/D and D/A converters, digital meters, and medical systems. Special care should be taken to avoid post-assembly x-ray inspection, as it may affect the output voltage.

Datasheet Summary
Powered by GS/AI

The ISL60002BIH310Z-TK is a precision low power voltage reference IC from Quarktwin Technology Ltd., providing a fixed output voltage of 1.024V with an absolute initial accuracy of ±1.0mV and a temperature coefficient of 20ppm/°C. It operates within a supply voltage range of 2.7V to 5.5V and consumes an ultra-low supply current of 350nA, making it suitable for battery-powered applications. The device can source and sink currents of up to 7mA, with a maximum of 20mA for specific configurations. It is housed in a standard 3-lead SOT-23 package and is RoHS compliant. The operating temperature range is from -40°C to +85°C, making it versatile for various applications, including high-resolution A/D and D/A converters, digital meters, and medical systems. Special care should be taken to avoid post-assembly x-ray inspection, as it may affect the output voltage.

Suppliers

Company
Product
Description
Supplier Links
Voltage References - 2367703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage References
2367703P
Voltage References 2367703P
PbFree,Precision 1.024V Low Volt. FGA Re

PbFree,Precision 1.024V Low Volt. FGA Re

Supplier's Site
Voltage References - 2367703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage References
2367703
Voltage References 2367703
PbFree,Precision 1.024V Low Volt. FGA Re

PbFree,Precision 1.024V Low Volt. FGA Re

Supplier's Site
Voltage References - 2367702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage References
2367702
Voltage References 2367702
PbFree,Precision 1.024V Low Volt. FGA Re

PbFree,Precision 1.024V Low Volt. FGA Re

Supplier's Site
Voltage Reference - ISL60002BIH310Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ISL60002BIH310Z-TK
Voltage Reference ISL60002BIH310Z-TK
Series Voltage Reference IC Fixed 1.024V V ±0.1% 7 mA SOT-23-3

Series Voltage Reference IC Fixed 1.024V V ±0.1% 7 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 2367703P ISL60002BIH310Z-TK
Product Name Voltage References Voltage Reference
Type SOT-23; SOT-23 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details