Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35 36 37 40 50 60 70 80 90 100 150 200 219
Product Name Notes
Compact AC/DC Adapters/Chargers for Media Tablets and Smart Phones PMIC SOT-23-6
Current Regulator Regulator 100mA TO-220-3
Current Regulator Regulator 100mA TO-252AA
Current Regulator Regulator 10mA TO-220-3
Current Regulator Regulator 10mA TO-252AA
Current Regulator Regulator 20mA TO-220-3
Current Regulator Regulator 20mA TO-252AA
Current Regulator Regulator 2mA TO-220-3
Current Regulator Regulator 2mA TO-252AA
Current Regulator Regulator 30mA TO-220-3
Current Regulator Regulator 30mA TO-252AA
Current Regulator Regulator 40mA TO-220-3
Current Regulator Regulator 40mA TO-252AA
Current Regulator Regulator 50mA TO-220-3
Current Regulator Regulator 50mA TO-252AA
Current Regulator Regulator 60mA TO-220-3
Current Regulator Regulator 60mA TO-252AA
Linear Voltage Regulator IC Positive 2 Output 200mA, 200mA SOT-26
Linear Voltage Regulator IC Positive 2 Output 200mA, 200mA USP-6C
Linear Voltage Regulator IC Positive 2 Output 200mA, 200mA USPN-6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPC (1.8x2)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-USPN (1.3x1.3)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USP-6C
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA USPN-6
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA
Overvoltage, Undervoltage Protection PMIC 16-SOIC-EP
Power Supply Controller General Purpose 28-PDIP
Power Supply Controller Power Supply Controller, Sequencer 44-TQFP (10x10)
Power Supply Controller Power Supply Controller/Monitor 32-QFN-EP (5x5)
Power Supply Controller Power Supply Controller/Monitor 32-QFNS (5x5)
Power Supply Controller Power Supply Monitor 24-QFNS (4x4)
Power Supply Controller Power Supply Monitor, Sequencer 100-TQFP (14x14)
Power Supply Controller Power Supply Monitor, Sequencer 44-TQFP (10x10)
Power Supply Controller Power Supply Monitor, Sequencer 48-TQFP (7x7)
Power Supply Controller Power Supply Supervisor, Reset Generator, Watchdog Timer 24-QFNS (4x4)
Power Supply Controller Power Supply Supervisor, Reset Generator, Watchdog Timer 32-QFN-EP (5x5)
Power Supply Controller Power Supply Supervisor, Reset Generator, Watchdog Timer 32-QFNS (5x5)
Power Supply Controller Secondary-Side Controller 8-SOIC
Transformer Driver PMIC 28-TSSOP-EP
Transformer Driver PMIC 28-TSSOP
Voltage Transducer ±50V Input ±10V Output 9 ~ 28VDC DIN Rail
Voltage Transducer ±50V Input ±5V Output 12 ~ 28VDC DIN Rail
Voltage Transducer ±50V Input ±5V Output 9 ~ 28VDC DIN Rail
Voltage Transducer ±5V Input ±10V Output 12 ~ 28VDC DIN Rail
Voltage Transducer ±5V Input ±5V Output 12 ~ 28VDC DIN Rail
Voltage Transducer ±750V Input ±5V Output 9 ~ 28VDC DIN Rail
Voltage Transducer ±750V Input 0 ~ 7VAC Output 9 ~ 28VDC DIN Rail

<< Prev Next >>