Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ-TR5453 ISL28022FRZ-TR5453

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921826-ISL28022FRZ-T R5453 Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Power Supply Monitor 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL28022 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921826-ISL28022FRZ-T R5453 Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Power Supply Monitor 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL28022 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ-TR5453 - 921826-ISL28022FRZ-TR5453 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ-TR5453
921826-ISL28022FRZ-TR5453
PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ-TR5453 921826-ISL28022FRZ-TR5453
Manufacturer: Renesas Electronics America Win Source Part Number: 921826-ISL28022FRZ-T R5453 Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Power Supply Monitor 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL28022 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921826-ISL28022FRZ-TR5453
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Power Supply Monitor 16-QFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL28022
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL28022FRZ-TR5453 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL28022FRZ-TR5453
Power Supply Controllers, Monitors ISL28022FRZ-TR5453
Power Supply Controller Power Supply Monitor 16-QFN (3x3)

Power Supply Controller Power Supply Monitor 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 921826-ISL28022FRZ-TR5453 ISL28022FRZ-TR5453
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL28022FRZ-TR5453 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1921439 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details