Renesas Electronics Corporation OR Controllers, Ideal Diodes ISL6146AFRZ-T7A

Description
OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Description
OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6146AFRZ-T7A is a low voltage OR-ing MOSFET controller designed for efficient power distribution in high current applications. It operates with input voltages ranging from 1V to 18V and is capable of replacing traditional power OR-ing diodes, enhancing overall efficiency. The controller features a fully integrated charge pump that provides gate drive voltage for external N-channel MOSFETs. It allows for user-adjustable VOUT - VIN trip points via external resistors, enabling customization for system power supply noise immunity. The device includes an open-drain FAULT pin to indicate conditional or FET faults, ensuring reliable operation. The ISL6146 family includes variants optimized for low voltage operation and programmable undervoltage lockout and overvoltage protection. It is suitable for applications such as industrial and telecom power distribution systems, uninterruptible power supplies, and low voltage processors. The product is available in MSOP and DFN package options, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The ISL6146AFRZ-T7A is a low voltage OR-ing MOSFET controller designed for efficient power distribution in high current applications. It operates with input voltages ranging from 1V to 18V and is capable of replacing traditional power OR-ing diodes, enhancing overall efficiency. The controller features a fully integrated charge pump that provides gate drive voltage for external N-channel MOSFETs. It allows for user-adjustable VOUT - VIN trip points via external resistors, enabling customization for system power supply noise immunity. The device includes an open-drain FAULT pin to indicate conditional or FET faults, ensuring reliable operation. The ISL6146 family includes variants optimized for low voltage operation and programmable undervoltage lockout and overvoltage protection. It is suitable for applications such as industrial and telecom power distribution systems, uninterruptible power supplies, and low voltage processors. The product is available in MSOP and DFN package options, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
OR Controllers, Ideal Diodes - ISL6146AFRZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
ISL6146AFRZ-T7A
OR Controllers, Ideal Diodes ISL6146AFRZ-T7A
OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)

OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6146AFRZ-T7A
Product Name OR Controllers, Ideal Diodes
Type 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details