Renesas Electronics Corporation OR Controllers, Ideal Diodes ISL6144IRZA-T

Description
OR Controller N+1 ORing Controller N-Channel N:1 20-QFN (5x5)
Description
OR Controller N+1 ORing Controller N-Channel N:1 20-QFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6144IRZA-T is a high voltage ORing MOSFET controller designed for power distribution systems, operating within a supply voltage range of +9V to +75V and capable of handling transient voltages up to +100V. It features an internal charge pump that allows the use of N-Channel MOSFETs, enhancing power distribution efficiency by replacing traditional power ORing diodes. The controller includes a high-speed comparator with a response time of less than 0.3µs to detect dead shorts, and a hysteretic regulating amplifier that ensures a controlled turn-off of the MOSFET in under 100µs during power supply shutdowns. The device provides a fault output with a 120µs delay to indicate various fault conditions, including short circuits and blown fuses. It is packaged in a 20-lead QFN format, which is compliant with UL60950 creepage requirements and offers a compact footprint for improved PCB efficiency. The ISL6144IRZA-T is suitable for applications in N + 1 redundant distributed power systems, telecom/datacom systems, and file and network servers, making it a versatile choice for engineers looking to enhance system reliability and efficiency.

Datasheet Summary
Powered by GS/AI

The ISL6144IRZA-T is a high voltage ORing MOSFET controller designed for power distribution systems, operating within a supply voltage range of +9V to +75V and capable of handling transient voltages up to +100V. It features an internal charge pump that allows the use of N-Channel MOSFETs, enhancing power distribution efficiency by replacing traditional power ORing diodes. The controller includes a high-speed comparator with a response time of less than 0.3µs to detect dead shorts, and a hysteretic regulating amplifier that ensures a controlled turn-off of the MOSFET in under 100µs during power supply shutdowns. The device provides a fault output with a 120µs delay to indicate various fault conditions, including short circuits and blown fuses. It is packaged in a 20-lead QFN format, which is compliant with UL60950 creepage requirements and offers a compact footprint for improved PCB efficiency. The ISL6144IRZA-T is suitable for applications in N + 1 redundant distributed power systems, telecom/datacom systems, and file and network servers, making it a versatile choice for engineers looking to enhance system reliability and efficiency.

Suppliers

Company
Product
Description
Supplier Links
OR Controllers, Ideal Diodes - ISL6144IRZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
ISL6144IRZA-T
OR Controllers, Ideal Diodes ISL6144IRZA-T
OR Controller N+1 ORing Controller N-Channel N:1 20-QFN (5x5)

OR Controller N+1 ORing Controller N-Channel N:1 20-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL6144IRZA-T
Product Name OR Controllers, Ideal Diodes
Type 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details