Manufacturer: Intersil
Win Source Part Number: 069938-ISL6123IRZA
Packaging: Tube/Rail
Applications: Power Supply Sequencer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 75
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:4; Digital IC Case:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Supervisory Circuits W/ANNEAL LV 4-CH PWR SEQUENCE-ENABLEHI
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 069938-ISL6123IRZA | 84AC6992 | ISL6123IRZA | ISL6123IRZA |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - ISL6123IRZA | Power Management Ic, -40 To 85Deg C; Supply Voltage Renesas | Supervisory Circuits | Power Supply Controllers, Monitors |
| Output Options | Inverting | |||
| Type | 24-QFN-EP (4x4) | 24-VFQFN Exposed Pad | ||
| IQ | 200 µA |