Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6232CAZA ISL6232CAZA

Description
Manufacturer: Intersil Win Source Part Number: 103287-ISL6232CAZA Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C Case / Package: 28-SSOP/QSOP Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 103287-ISL6232CAZA Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C Case / Package: 28-SSOP/QSOP Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6232CAZA - 103287-ISL6232CAZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6232CAZA
103287-ISL6232CAZA
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6232CAZA 103287-ISL6232CAZA
Manufacturer: Intersil Win Source Part Number: 103287-ISL6232CAZA Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C Case / Package: 28-SSOP/QSOP Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 103287-ISL6232CAZA
Packaging: Tube/Rail
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-SSOP/QSOP
Supply Voltage - Operating: 5.5 V to 25 V
Operating Supply Current: 1μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6232CAZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6232CAZA
Power Supply Controllers, Monitors ISL6232CAZA
Power Supply Controller Power Supply Controller 28-SSOP/QSOP

Power Supply Controller Power Supply Controller 28-SSOP/QSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 103287-ISL6232CAZA ISL6232CAZA
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6232CAZA Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901284P - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details