Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors ISL28022FUZ

Description
Win Source Part Number: 1253050-ISL28022FUZ Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Digital Power Monitor Standard Package: 980 Mounting: SMD (SMT) Voltage - Input: 0V ~ 60V Current - Supply: 700 µA Voltage - Supply: 3V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL28022
Request a Quote Datasheet
Description
Win Source Part Number: 1253050-ISL28022FUZ Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Digital Power Monitor Standard Package: 980 Mounting: SMD (SMT) Voltage - Input: 0V ~ 60V Current - Supply: 700 µA Voltage - Supply: 3V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL28022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253050-ISL28022FUZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253050-ISL28022FUZ
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253050-ISL28022FUZ
Win Source Part Number: 1253050-ISL28022FUZ Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Digital Power Monitor Standard Package: 980 Mounting: SMD (SMT) Voltage - Input: 0V ~ 60V Current - Supply: 700 µA Voltage - Supply: 3V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL28022

Win Source Part Number: 1253050-ISL28022FUZ
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tube
Applications: Digital Power Monitor
Standard Package: 980
Mounting: SMD (SMT)
Voltage - Input: 0V ~ 60V
Current - Supply: 700 µA
Voltage - Supply: 3V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL28022

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL28022FUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL28022FUZ
Power Supply Controllers, Monitors ISL28022FUZ
Power Supply Controller Digital Power Monitor 10-MSOP

Power Supply Controller Digital Power Monitor 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253050-ISL28022FUZ ISL28022FUZ
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details