Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IR ISL6124IR

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189815-ISL6124IR Packaging: Tube Mounting Style: SMD Applications: Power Supply Sequencer Supply Current: 200μA Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ISL6124IRZA-T; ISL6124IR-T; ISL6124IRZA; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ISL6124 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189815-ISL6124IR Packaging: Tube Mounting Style: SMD Applications: Power Supply Sequencer Supply Current: 200μA Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ISL6124IRZA-T; ISL6124IR-T; ISL6124IRZA; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ISL6124 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IR - 1189815-ISL6124IR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IR
1189815-ISL6124IR
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IR 1189815-ISL6124IR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189815-ISL6124IR Packaging: Tube Mounting Style: SMD Applications: Power Supply Sequencer Supply Current: 200μA Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): ISL6124IRZA-T; ISL6124IR-T; ISL6124IRZA; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ISL6124 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189815-ISL6124IR
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Sequencer
Supply Current: 200μA
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): ISL6124IRZA-T; ISL6124IR-T; ISL6124IRZA;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6124
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 5.5V

Buy Now
Power Supply Controllers, Monitors - ISL6124IR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6124IR
Power Supply Controllers, Monitors ISL6124IR
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6124IR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6124IR
Power Supply Controllers, Monitors ISL6124IR
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189815-ISL6124IR ISL6124IR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573P - RS Components, Ltd.
Specs
Type TO-52
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details