Renesas Electronics Corporation Voltage Reference ISL21009BFB825Z

Description
Series Voltage Reference IC Fixed 2.5V V ±0.04% 7 mA 8-SOIC
Description
Series Voltage Reference IC Fixed 2.5V V ±0.04% 7 mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL21009BFB825Z is a precision voltage reference IC that provides a fixed output voltage of 2.500V with an initial accuracy of ±0.5mV and a temperature coefficient of 3ppm/°C. It operates within an input voltage range of 3.5V to 16.5V and consumes a maximum supply current of 180µA. The device exhibits low output noise of 4.5µV_P-P across a frequency range of 0.1Hz to 10Hz, making it suitable for applications requiring high stability and low noise. The output current capability is up to ±7.0mA, and it operates effectively over a temperature range of -40°C to +125°C. The ISL21009BFB825Z is packaged in an 8-lead SOIC format and is compliant with RoHS standards. This voltage reference is ideal for high-resolution analog-to-digital converters, digital meters, and various industrial instrumentation applications.

Datasheet Summary
Powered by GS/AI

The ISL21009BFB825Z is a precision voltage reference IC that provides a fixed output voltage of 2.500V with an initial accuracy of ±0.5mV and a temperature coefficient of 3ppm/°C. It operates within an input voltage range of 3.5V to 16.5V and consumes a maximum supply current of 180µA. The device exhibits low output noise of 4.5µV_P-P across a frequency range of 0.1Hz to 10Hz, making it suitable for applications requiring high stability and low noise. The output current capability is up to ±7.0mA, and it operates effectively over a temperature range of -40°C to +125°C. The ISL21009BFB825Z is packaged in an 8-lead SOIC format and is compliant with RoHS standards. This voltage reference is ideal for high-resolution analog-to-digital converters, digital meters, and various industrial instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL21009BFB825Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ISL21009BFB825Z
Voltage Reference ISL21009BFB825Z
Series Voltage Reference IC Fixed 2.5V V ±0.04% 7 mA 8-SOIC

Series Voltage Reference IC Fixed 2.5V V ±0.04% 7 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL21009BFB825Z
Product Name Voltage Reference
Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details