Renesas Electronics Corporation Voltage Reference ISL21007DFB825Z-TK

Description
Series Voltage Reference IC Fixed 2.5V V ±0.16% 5 mA 8-SOIC
Description
Series Voltage Reference IC Fixed 2.5V V ±0.16% 5 mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL21007DFB825Z-TK is a precision voltage reference IC that provides a fixed output voltage of 2.500V with an initial accuracy of ±2.0mV. It operates within an input voltage range of 2.7V to 5.5V and features a low output noise of 4.5µVP-P across a frequency range of 0.1Hz to 10Hz. The device has a maximum supply current of 150µA and a temperature coefficient of 10ppm/°C, ensuring stable performance across a wide operating temperature range of -40°C to +125°C. The ISL21007DFB825Z-TK is packaged in an 8-lead SOIC format and is RoHS compliant. It is suitable for applications such as high-resolution A/D and D/A converters, digital meters, and industrial instrumentation. However, it is noted that this part is not recommended for new designs, with a suggested replacement part being the ISL21009.

Datasheet Summary
Powered by GS/AI

The ISL21007DFB825Z-TK is a precision voltage reference IC that provides a fixed output voltage of 2.500V with an initial accuracy of ±2.0mV. It operates within an input voltage range of 2.7V to 5.5V and features a low output noise of 4.5µVP-P across a frequency range of 0.1Hz to 10Hz. The device has a maximum supply current of 150µA and a temperature coefficient of 10ppm/°C, ensuring stable performance across a wide operating temperature range of -40°C to +125°C. The ISL21007DFB825Z-TK is packaged in an 8-lead SOIC format and is RoHS compliant. It is suitable for applications such as high-resolution A/D and D/A converters, digital meters, and industrial instrumentation. However, it is noted that this part is not recommended for new designs, with a suggested replacement part being the ISL21009.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ISL21007DFB825Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ISL21007DFB825Z-TK
Voltage Reference ISL21007DFB825Z-TK
Series Voltage Reference IC Fixed 2.5V V ±0.16% 5 mA 8-SOIC

Series Voltage Reference IC Fixed 2.5V V ±0.16% 5 mA 8-SOIC

Buy Now Datasheet
Voltage Reference - ISL21007DFB825Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ISL21007DFB825Z-TK
Voltage Reference ISL21007DFB825Z-TK
Series Voltage Reference IC Fixed 2.5V V ±0.16% 5 mA 8-SOIC

Series Voltage Reference IC Fixed 2.5V V ±0.16% 5 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ISL21007DFB825Z-TK
Product Name Voltage Reference
Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922547P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details