Renesas Electronics Corporation Voltage References ISL60002CIH330Z-TK

Description
PbFree,Precision 3.0V Low Volt. FGA Ref
Request a Quote
Description
PbFree,Precision 3.0V Low Volt. FGA Ref
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL60002CIH330Z-TK is a precision voltage reference from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0V with an absolute initial accuracy of ±2.5mV and a temperature coefficient of 20ppm/°C. It operates within a supply voltage range of 2.7V to 5.5V and consumes an ultra-low supply current of 350nA, making it suitable for low-power applications. The device can source and sink up to 7mA of current, and it is packaged in a standard 3-lead SOT-23 configuration. The operating temperature range is from -40°C to +85°C, and the product is RoHS compliant. This voltage reference is ideal for applications such as high-resolution analog-to-digital converters, digital meters, and mobile communication devices.

Datasheet Summary
Powered by GS/AI

The ISL60002CIH330Z-TK is a precision voltage reference from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.0V with an absolute initial accuracy of ±2.5mV and a temperature coefficient of 20ppm/°C. It operates within a supply voltage range of 2.7V to 5.5V and consumes an ultra-low supply current of 350nA, making it suitable for low-power applications. The device can source and sink up to 7mA of current, and it is packaged in a standard 3-lead SOT-23 configuration. The operating temperature range is from -40°C to +85°C, and the product is RoHS compliant. This voltage reference is ideal for applications such as high-resolution analog-to-digital converters, digital meters, and mobile communication devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage References - 2561629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage References
2561629
Voltage References 2561629
PbFree,Precision 3.0V Low Volt. FGA Ref

PbFree,Precision 3.0V Low Volt. FGA Ref

Supplier's Site
Voltage References - 2561628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage References
2561628
Voltage References 2561628
PbFree,Precision 3.0V Low Volt. FGA Ref

PbFree,Precision 3.0V Low Volt. FGA Ref

Supplier's Site
Voltage References - 2561629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage References
2561629P
Voltage References 2561629P
PbFree,Precision 3.0V Low Volt. FGA Ref

PbFree,Precision 3.0V Low Volt. FGA Ref

Supplier's Site
Voltage Reference - ISL60002CIH330Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ISL60002CIH330Z-TK
Voltage Reference ISL60002CIH330Z-TK
Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 2561629 ISL60002CIH330Z-TK
Product Name Voltage References Voltage Reference
Type SOT-23; SOT-23 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details