IC REG BUCK 40VQFN
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CHL8103-19CRT | CHL8103-19CRT |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Power Good | |
| fsw | 200 to 1200 kHz | 200 to 1200 kHz |
| Output Voltage Type | Fixed; PWM | |
| Package Type | Other; 40-VFQFN Exposed Pad |