IC OFFLINE SWITCH FLYBACK 12DSO Product overview: ICE5AR0680AGXUMA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ICE5AR0680AGXUMA
Switching Controllers AC/DC COOLSET
IC OFFLINE SWITCH FLYBACK 12DSO
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-ICE5AR0680AGXUMA1 | ICE5AR0680AGXUMA1 | ICE5AR0680AGXUMA1 |
| Product Name | Power Management IC | Switching Controllers | AC DC Converters, Offline Switches |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 12 Leads | |
| Output Voltage | 800 volts | ||
| IOUT | 5.8 amps | ||
| fsw | 100 kHz | 100 kHz |