The ICE3AR0680JZ is an off-line SMPS current mode controller with an integrated 800V avalanche-rugged CoolMOS® and startup cell, packaged in a PG-DIP-7. It operates at a fixed 100kHz switching frequency with frequency jitter for low EMI, and features Active Burst Mode to achieve standby power below 100mW. It includes adjustable brownout protection, overtemperature protection with 50°C hysteresis, built-in 10ms soft start, and auto-restart protection for overload, open loop, overvoltage, and undervoltage conditions. The device has a 20ms extendable blanking time for peak power handling, a soft gate drive with 50Ω turn-on resistor, and a wide VCC voltage range enabled by BiCMOS technology. Maximum input power is rated at 82W at 230VAC±15% and 52W at 85-265VAC, calculated at 50°C case temperature without external heatsinking. It is Pb-free and RoHS compliant.
IC OFFLINE CTRLR SMPS CM 7DIP Product overview: 3AR0680JZ from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-3AR0680JZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-3AR0680JZ |
| Product Name | Power Management IC |
| Package Type | Other; Tube/Rail |