Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
IC REG BUCK ADJUSTABLE 40A LGA
IC REG BUCK ADJ 40A LGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IP2003ATR-ND | IP2003ATR | IP2003ATR | IP2003ATR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Power Block (LGA) | Other; Power Block (LGA) | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 volts | 0.8000 to 3.3 volts |