Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1185866-IP2003A
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
IC REG BUCK ADJ 40A LGA
IC REG BUCK ADJUSTABLE 40A LGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1185866-IP2003A | IP2003A | IP2003A | IP2003A |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003A | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Power Block (LGA) | |||
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 volts |