Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear + Switching - IP1827PBF IP1827PBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032275-IP1827PBF Mounting: SMD (SMT) Output Type: Adjustable Number of Pins: 17 Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 25 A Output Voltage: 12 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: LGA Max Input Voltage: 16 V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 1.65 MHz Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 1.5 V Max Output Voltage: 12 V Min Output Voltage: 600 mV
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032275-IP1827PBF Mounting: SMD (SMT) Output Type: Adjustable Number of Pins: 17 Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 25 A Output Voltage: 12 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: LGA Max Input Voltage: 16 V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 1.65 MHz Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 1.5 V Max Output Voltage: 12 V Min Output Voltage: 600 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - IP1827PBF - 1032275-IP1827PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - IP1827PBF
1032275-IP1827PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - IP1827PBF 1032275-IP1827PBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032275-IP1827PBF Mounting: SMD (SMT) Output Type: Adjustable Number of Pins: 17 Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 25 A Output Voltage: 12 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: LGA Max Input Voltage: 16 V Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 1.65 MHz Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 1.5 V Max Output Voltage: 12 V Min Output Voltage: 600 mV

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032275-IP1827PBF
Mounting: SMD (SMT)
Output Type: Adjustable
Number of Pins: 17
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 25 A
Output Voltage: 12 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: LGA
Max Input Voltage: 16 V
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1.65 MHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Min Input Voltage: 1.5 V
Max Output Voltage: 12 V
Min Output Voltage: 600 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1032275-IP1827PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - IP1827PBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; LGA
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
30V 10.5V Power Management IC - 713-BQ24313DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details