Win Source Part Number: 1315391-21-0068PBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: iPOWIR™
Package: Tube
Mounting: SMD (SMT)
Current - Output: 35A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 1.65MHz
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 17-LLGA
Supplier Device Package: 17-LGA (7.65x7.65)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: IP1837
Product Status: Obsolete
IC REG BUCK ADJUSTABLE 35A 17LGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 35A 17-LLGA
IC REG BUCK ADJUSTABLE 35A 17LGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1315391-21-0068PBF | 21-0068PBF | 21-0068PBF | 21-0068PBF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tube | Other; 17-LLGA | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 225 to 1650 kHz | 225 to 1650 kHz | 225 to 1650 kHz | 225 to 1650 kHz |