IC REG BUCK ADJUSTABLE 15A LGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 24-LGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IP1203PBF | IP1203PBF |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| IOUT | 15 amps | 15 amps |
| fsw | 170 to 460 kHz | 170 to 460 kHz |
| Package Type | Other; 24-LGA |