The 21-0066PBF from Quarktwin Technology Ltd. is a DC-DC switching regulator designed for efficient voltage regulation. It operates with an input voltage range of 3.14V to 5.5V and provides adjustable output voltages from 0.8V to 3.3V. This regulator features a dual output capability with a maximum load of 15A per channel or a single output capable of handling up to 30A. The device utilizes a 2-phase synchronous buck power architecture with 180° out-of-phase operation, which helps to reduce output ripple and improve efficiency. The switching frequency is nominally set between 200kHz and 400kHz per channel, with external synchronization capability available. Protection features include overcurrent hiccup or latch, overvoltage protection, and thermal shutdown, ensuring reliable operation under various conditions. The regulator also incorporates independent soft start functionality for each output, minimizing inrush current during startup. With a compact footprint of 15.5mm x 9.25mm x 2.6mm, this product is suitable for space-constrained applications.
Win Source Part Number: 1314636-21-0066PBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: iPOWIR™
Package: Tube
Mounting: SMD (SMT)
Current - Output: 30A, 15A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 170kHz ~ 460kHz
Voltage - Output (Max): 3.3V
Number of Outputs: 1 or 2
Output Configuration: Positive
Voltage - Input (Min): 3.14V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 159-BBGA Power Module
Supplier Device Package: 159-BGA Power Block (15.5x9.25)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: IP1201
Product Status: Obsolete
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module
IC REG BUCK ADJ SGL/DL 159BGA
IC REG BUCK ADJ SGL/DL 159BGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1314636-21-0066PBF | 21-0066PBF-ND | 21-0066PBF | 21-0066PBF | 21-0066PBF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tube | Other; 159-BBGA Power Module | Other; 159-BBGA Power Module | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| fsw | 170 to 460 kHz | 170 to 460 kHz | 170 to 460 kHz | 170 to 460 kHz | 170 to 460 kHz |