Infineon Switching Controller ICE2HS01G
Infineon Switching Controller ICE2HS01G
Infineon Switching Controller ICE2HS01G
Buck Regulator Positive, Isolation Capable Output Step-Down DC-DC Controller IC PG-DSO-20-45
Buck Regulator Positive, Isolation Capable Output Step-Down DC-DC Controller IC PG-DSO-20-45
Buck Regulator Positive, Isolation Capable Output Step-Down DC-DC Controller IC PG-DSO-20-45
Manufacturer: Infineon Technologies
Win Source Part Number: 100599-ICE2HS01GXUMA
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 48.25kHz to 1MHz
Control Features: Dead Time Control, Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: PG-DSO-20-45
Purpose: Step-Down
Supply Voltage - Operating: 11 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Buck Regulator Positive, Isolation Capable Output Step-Down DC-DC Controller IC PG-DSO-20-45
IC REG CTRLR BUCK 20-DSO
IC REG CTRLR BUCK 20-DSO
Switching Controllers Hi-Perform Resonant Mode Cntrl
| RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2591505 | ICE2HS01GXUMA1TR-ND | 100599-ICE2HS01GXUMA1 | ICE2HS01GXUMA1 | ICE2HS01GXUMA1 | ICE2HS01GXUMA1 | ICE2HS01GXUMA1 |
| Product Name | Voltage Controllers | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ICE2HS01GXUMA1 | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; PG-DSO-20 | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SO-20; Other; PG-DSO-20-45 | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| Configuration / Function | Buck | Buck | Buck | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Soft Start | Multiple Outputs | Dead Time Control, Enable, Soft Start | |||
| fsw | 48.25 to 1000 kHz | 48.25 to 1000 kHz | 48.25 to 1000 kHz | 48.25 kHz | 48.25 to 1000 kHz | ||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |