The ICE1PCS02/G is a standalone power factor correction (PFC) controller in continuous conduction mode (CCM) with input brown-out protection, designed for boost topology converters. It operates at a fixed internal switching frequency of 65 kHz with a tolerance of ±7.7% at 25°C, and includes cycle-by-cycle peak current limiting, over-voltage protection, and an internal 5 V ±2% reference voltage. The device is available in PG-DIP-8 or PG-DSO-8 packages and supports wide input voltage ranges with direct input brown-out detection and hysteresis. It complies with IEC 1000-3-2 Class D requirements. The ICE1PCS02FKLA1 is a variant of this series with an added ordering code, and the core specifications apply to all variants.
IC PFC CTRLR CCM 65KHZ 8DIP Product overview: ICE1PCS02FKLA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 65KHZ, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-ICE1PCS02FKLA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 759-ICE1PCS02FKLA1 |
| Product Name | 65KHZ Power Management IC |
| Package Type | Other; Tube |