Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers CHL8325A-04CRT

Description
Win Source Part Number: 1013363-CHL8325A-04C RT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.2MHz Control Features: Enable, Power Good Number of Outputs: 5 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Output Phases: 5 Clock Sync: No Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-40-902 Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001530420 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1013363-CHL8325A-04C RT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.2MHz Control Features: Enable, Power Good Number of Outputs: 5 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Output Phases: 5 Clock Sync: No Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-40-902 Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001530420 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1013363-CHL8325A-04CRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1013363-CHL8325A-04CRT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1013363-CHL8325A-04CRT
Win Source Part Number: 1013363-CHL8325A-04C RT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.2MHz Control Features: Enable, Power Good Number of Outputs: 5 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Output Phases: 5 Clock Sync: No Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-40-902 Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001530420 Product Status: Obsolete

Win Source Part Number: 1013363-CHL8325A-04CRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.2MHz
Control Features: Enable, Power Good
Number of Outputs: 5
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 5
Clock Sync: No
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-40-902
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 3.3V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001530420
Product Status: Obsolete

Buy Now Datasheet
DC DC Switching Controllers - CHL8325A-04CRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CHL8325A-04CRT
DC DC Switching Controllers CHL8325A-04CRT
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-04CRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CHL8325A-04CRT
PMIC - Voltage Regulators - DC DC Switching Controllers CHL8325A-04CRT
IC REG BUCK 40VQFN

IC REG BUCK 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1013363-CHL8325A-04CRT CHL8325A-04CRT CHL8325A-04CRT
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Fixed; PWM
Package Type Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data