Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear + Switching - CHL8325A-38CRT. CHL8325A-38CRT.

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051979-CHL8325A-38C RT. Packaging: Tape & Reel Categories: PMIC - Voltage Regulators - Linear+Switching Alternative Parts (Cross-Reference): CHL8325A-38CRT.CHL83 25A-38CRT; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Package Quantity: 3000
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051979-CHL8325A-38C RT. Packaging: Tape & Reel Categories: PMIC - Voltage Regulators - Linear+Switching Alternative Parts (Cross-Reference): CHL8325A-38CRT.CHL83 25A-38CRT; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Package Quantity: 3000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - CHL8325A-38CRT. - 1051979-CHL8325A-38CRT. - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - CHL8325A-38CRT.
1051979-CHL8325A-38CRT.
PMIC - PMIC - Voltage Regulators - Linear + Switching - CHL8325A-38CRT. 1051979-CHL8325A-38CRT.
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051979-CHL8325A-38C RT. Packaging: Tape & Reel Categories: PMIC - Voltage Regulators - Linear+Switching Alternative Parts (Cross-Reference): CHL8325A-38CRT.CHL83 25A-38CRT; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Package Quantity: 3000

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051979-CHL8325A-38CRT.
Packaging: Tape & Reel
Categories: PMIC - Voltage Regulators - Linear+Switching
Alternative Parts (Cross-Reference): CHL8325A-38CRT.CHL8325A-38CRT;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Package Quantity: 3000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1051979-CHL8325A-38CRT.
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - CHL8325A-38CRT.
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LDO Voltage Regulator IC - 85-BQ2057CSN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Output Voltage 4.2 volts
IOUT 2 amps
View Details
2 suppliers
Motor Drivers, Controllers - A4950KLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
Output Voltage 6 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3300ARTZ-3.2-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details